Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I SG3102E20-15S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
SG3102E20-15S
MIL Spec Connector - MIL-DTL 5015, I SG3102E20-15S
CONNECTOR

CONNECTOR

Buy Now
Electronic Connector - 436-SG3102E20-15S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-SG3102E20-15S
Electronic Connector 436-SG3102E20-15S
ER 7C 7#12 SKT RECP BOX Product overview: SG3102E20-15S from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SG3102E20-15S can be used for catalog matching and distributor lookup.

ER 7C 7#12 SKT RECP BOX Product overview: SG3102E20-15S from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SG3102E20-15S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol SG3102E20-15S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT RECP BOX

ER 7C 7#12 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial - 73J7240 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial
73J7240
Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial 73J7240
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SG3102E20-15S 436-SG3102E20-15S Amphenol SG3102E20-15S 73J7240
Product Name MIL Spec Connector - MIL-DTL 5015, I Electronic Connector Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Termination Solder
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details