Amphenol Industrial Circular Connector, Receptacle, Size 16, 7 Position, Box; Product Range Amphenol Industrial SG3102E16S-1P

Description
ER 7C 7#16S PIN RECP BOX
Request a Quote
Description
ER 7C 7#16S PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SG3102E16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP BOX

ER 7C 7#16S PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 7C 7#16S PIN RECP BOX

ER 7C 7#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 16, 7 Position, Box; Product Range Amphenol Industrial - 73J7238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 7 Position, Box; Product Range Amphenol Industrial
73J7238
Circular Connector, Receptacle, Size 16, 7 Position, Box; Product Range Amphenol Industrial 73J7238
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 7 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 7 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol SG3102E16S-1P SG3102E16S-1P 73J7238
Product Name Circular Connector, Receptacle, Size 16, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details