Amphenol Industrial Circular Connector Receptacle, Size 32, 35 Position, Wall; Product Range Amphenol Industrial SG3100E32-7S

Description
ER 35C 28#16 7#12 SKT RECP WAL
Request a Quote
Description
ER 35C 28#16 7#12 SKT RECP WAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SG3100E32-7S - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 SKT RECP WAL

ER 35C 28#16 7#12 SKT RECP WAL

Buy Now
Circular Connector Receptacle, Size 32, 35 Position, Wall; Product Range Amphenol Industrial - 97J2612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 35 Position, Wall; Product Range Amphenol Industrial
97J2612
Circular Connector Receptacle, Size 32, 35 Position, Wall; Product Range Amphenol Industrial 97J2612
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 35 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 35 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol SG3100E32-7S 97J2612
Product Name Circular Connector Receptacle, Size 32, 35 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details