Amphenol Industrial Circular Connector Receptacle, Size 32, 19 Position, Wall; Product Range Amphenol Industrial SG3100E32-76S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 19 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 19 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 32, 19 Position, Wall; Product Range Amphenol Industrial - 73J7233 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 19 Position, Wall; Product Range Amphenol Industrial
73J7233
Circular Connector Receptacle, Size 32, 19 Position, Wall; Product Range Amphenol Industrial 73J7233
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 19 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 19 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73J7233
Product Name Circular Connector Receptacle, Size 32, 19 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details