Amphenol Industrial Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial SG3100E24-67P

Description
ER 19C 19#16 PIN RECP
Request a Quote
Description
ER 19C 19#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SG3100E24-67P - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN RECP

ER 19C 19#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial - 97J2611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
97J2611
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial 97J2611
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol SG3100E24-67P 97J2611
Product Name Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details