FFC/FPC Connector, 8 Pos, 2mm Pitch, Straight, SMT Product overview: SFW8S-6STME1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW8S-6STME1LF can be used for catalog matching and distributor lookup.
"8 Position CIC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"8 Position CIC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"8 Position CIC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
SFW8S-6STME1LF-SFWS / Reel RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 350-SFW8S-6STME1LF | 609-SFW8S-6STME1LFCT-ND | 94M9254 |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw8S-6Stme1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions |
| Termination | Solder | ||
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | |
| Connector Type | FPC / FFC |