1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 8 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW8S-2STE1LF.
Win Source Part Number: 1092516-SFW8S-2STE1L
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFW
Number of Positions: 8
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Kinked Pin
Contact Finish: Tin
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight or Tapered
Housing Material: Thermoplastic, Glass Filled
Actuator Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Standard Package: 1,000
Mounting: SMD (SMT)
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): SFW8R-1STE1LF; SFW8R-2STE1LF; SFW8R-4STE1LF; 52207-1085; 52559-0870; 08FMN-BMT-A-TF(LF)(S
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: SFW8S2STE1LF,2266-SF
Base Product Number: SFW8S
FFC/FPC Connector, 8 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: SFW8S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW8S-2STE1LF can be used for catalog matching and distributor lookup.
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
FFC/FPC CONNECTOR, 8 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes
CONN, FFC/FPC, RCPT, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES
SFW8S-2STE1LF-FFC/FP
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW8S-2STE1LF | 1092516-SFW8S-2STE1LF | 350-SFW8S-2STE1LF | 609-1139-1-ND | 62K5654 | 29AK7286 |
| Product Name | 1.00mm pitch Flex Connectors | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | Conn, Ffc/fpc, Rcpt, 8Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||||
| Geometry | Straight | |||||
| Termination | Surface Mount | Kinked Pin | Surface Mount | |||
| Voltage Rating | 100 volts | 100 volts | 100 volts |