1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 8 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW8R-1STAE1LF.
FFC/FPC Connector, 8 Pos, 1mm, RA, SMD, Gold, 1A Product overview: SFW8R-1STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW8R-1STAE1LF can be used for catalog matching and distributor lookup.
"8 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"8 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN FPC BOTTOM 8POS 1MM R/A
CONN FPC BOTTOM 8POS 1.00MM R/A
SFW8R-1STAE1LF-SFWR / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW8R-1STAE1LF | 350-SFW8R-1STAE1LF | 609-SFW8R-1STAE1LFCT-ND | SFW8R-1STAE1LF | 94M9248 |
| Product Name | 1.00mm pitch Flex Connectors | SMD 1A Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw8R-1Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |||
| Geometry | Right Angle | ||||
| Termination | Surface Mount | Solder | Kinked Pin | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts |