"7 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"7 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
7 Pos 1mm RA SMD FFC/FPC Connector, Solder, 1A, 100V Product overview: SFW7R-1STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW7R-1STE9LF can be used for catalog matching and distributor lookup.
FFC/FPC CONNECTOR, 7POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-SFW7R-1STE9LFTR-ND | 350-SFW7R-1STE9LF | 82R6823 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD 1A 100V Electronic Connector | Ffc/fpc Connector, 7Pos, 1Row; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps |