Amphenol Corporation 1.00mm pitch Flex Connectors SFW6S-2STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 6 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6S-2STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 6 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6S-2STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW6S-2STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW6S-2STE1LF
1.00mm pitch Flex Connectors SFW6S-2STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 6 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6S-2STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 6 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6S-2STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1136-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1136-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1136-2-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1136-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1136-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1136-6-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1136-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1136-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1136-1-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFW6S-2STE1LF
SMD Electronic Connector 350-SFW6S-2STE1LF
Card Edge Connector, 6 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Brown Insulator, Receptacle, LEAD FREE Product overview: SFW6S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW6S-2STE1LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 6 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Brown Insulator, Receptacle, LEAD FREE Product overview: SFW6S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW6S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Ffc/fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions - 59AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions
59AC8812
Conn, Ffc/fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions 59AC8812
CONN, FFC/FPC, RCPT, 6POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI 58SF SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, RCPT, 6POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI 58SF SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions - 06M0315 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions
06M0315
Conn, Ffc/fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions 06M0315
CONN, FFC/FPC, RCPT, 6POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI 58SF SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, RCPT, 6POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI 58SF SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFW6S-2STE1LF 609-1136-2-ND 350-SFW6S-2STE1LF 59AC8812
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Conn, Ffc/fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount Surface Mount
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PwrBlade ® - 51915-140LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers