Amphenol Corporation Cable Assemblies SFW6S-2STAE1LF

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
SFW6S-2STAE1LF
Cable Assemblies SFW6S-2STAE1LF
Cable Assembly

Cable Assembly

Buy Now
Flat Flex Cables (FFC, FPC) - SFW6S-2STAE1LF - 933326-SFW6S-2STAE1LF - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - SFW6S-2STAE1LF
933326-SFW6S-2STAE1LF
Flat Flex Cables (FFC, FPC) - SFW6S-2STAE1LF 933326-SFW6S-2STAE1LF
Manufacturer: AMPHENOL Win Source Part Number: 933326-SFW6S-2STAE1L F Series: SFW Operating Temperature Range: -55°C ~ 85°C Features: 6 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: SFW6S Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-SFW6S-2STAE1LFCT , 609-SFW6S-2STAE1LFTR , 609-SFW6S-2STAE1LFDK R, SFW6S-2STAE1LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 933326-SFW6S-2STAE1LF
Series: SFW
Operating Temperature Range: -55°C ~ 85°C
Features: 6 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFW6S
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-SFW6S-2STAE1LFCT, 609-SFW6S-2STAE1LFTR, 609-SFW6S-2STAE1LFDKR, SFW6S-2STAE1LF-ND

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFW6S-2STAE1LF 933326-SFW6S-2STAE1LF
Product Name Cable Assemblies Flat Flex Cables (FFC, FPC) - SFW6S-2STAE1LF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details