Amphenol Corporation 1.00mm pitch Flex Connectors SFW6R-6STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Top side Contact, Side Entry Surface Mount ZIF CIC Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-6STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Top side Contact, Side Entry Surface Mount ZIF CIC Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-6STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW6R-6STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW6R-6STE1LF
1.00mm pitch Flex Connectors SFW6R-6STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Top side Contact, Side Entry Surface Mount ZIF CIC Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-6STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Top side Contact, Side Entry Surface Mount ZIF CIC Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-6STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6139-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6139-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6139-1-ND
"6 Position CIC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position CIC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-SFW6R-6STE1LF
SMD 1A 100V Electronic Connector 350-SFW6R-6STE1LF
6 Pos 1mm FFC/FPC Connector, RA SMD, 1A, 100V Product overview: SFW6R-6STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW6R-6STE1LF can be used for catalog matching and distributor lookup.

6 Pos 1mm FFC/FPC Connector, RA SMD, 1A, 100V Product overview: SFW6R-6STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW6R-6STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sfw6R-6Ste1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions - 62K5644 - Newark, An Avnet Company
Chicago, IL, United States
Sfw6R-6Ste1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions
62K5644
Sfw6R-6Ste1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions 62K5644
SFW6R-6STE1LF-SFWR / Tap/Rl RoHS Compliant: Yes

SFW6R-6STE1LF-SFWR / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Cic, R/a, 6Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3827 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cic, R/a, 6Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3827
Connector, Cic, R/a, 6Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3827
CONNECTOR, CIC, R/A, 6POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, CIC, R/A, 6POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW6R-6STE1LF 609-6139-1-ND 350-SFW6R-6STE1LF 62K5644 27AJ3827
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD 1A 100V Electronic Connector Sfw6R-6Ste1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Cic, R/a, 6Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data