Amphenol Corporation 1.00mm pitch Flex Connectors SFW6R-1STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-1STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-1STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW6R-1STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW6R-1STE1LF
1.00mm pitch Flex Connectors SFW6R-1STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-1STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 6 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW6R-1STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1889-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1889-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1889-1-ND
"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1889-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1889-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1889-6-ND
"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1889-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1889-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1889-2-ND
"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-SFW6R-1STE1LF
Electronic Connector 350-SFW6R-1STE1LF
6 Pos FFC/FPC Header, Female, RA, SMT, Tin Product overview: SFW6R-1STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW6R-1STE1LF can be used for catalog matching and distributor lookup.

6 Pos FFC/FPC Header, Female, RA, SMT, Tin Product overview: SFW6R-1STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW6R-1STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - SFW6R-1STE1LF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
SFW6R-1STE1LF
FFC, FPC (Flat Flexible) Connector Assemblies SFW6R-1STE1LF
CONN FFC BOTTOM 6POS 1.00MM R/A

CONN FFC BOTTOM 6POS 1.00MM R/A

Supplier's Site Datasheet
Ffc/fpc Connector, 6 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 06M0314 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 6 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
06M0314
Ffc/fpc Connector, 6 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 06M0314
FFC/FPC CONNECTOR, 6 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, 6 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Ffc/fpc, Rcpt, 6Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 29AK7280 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 6Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
29AK7280
Conn, Ffc/fpc, Rcpt, 6Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 29AK7280
CONN, FFC/FPC, RCPT, 6POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 6POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW6R-1STE1LF 609-1889-1-ND 350-SFW6R-1STE1LF SFW6R-1STE1LF 06M0314 29AK7280
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 6 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Conn, Ffc/fpc, Rcpt, 6Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Kinked Pin Surface Mount
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data