1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 5 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW5S-2STE1LF.
5 Pos 1 Row Receptacle, 1mm Pitch, 1A, 100V, SMT Header Product overview: SFW5S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW5S-2STE1LF can be used for catalog matching and distributor lookup.
"5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN FFC FPC VERT 5POS 1MM SMD
FFC/FPC CONNECTOR, 5 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes
CONN FFC/FPC CONN SKT 5 POS 1M ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW5S-2STE1LF | 350-SFW5S-2STE1LF | 609-1134-1-ND | SFW5S-2STE1LF | 62K5640 | 55AC3476 |
| Product Name | 1.00mm pitch Flex Connectors | 1A 100V Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | Conn Ffc/fpc Conn Skt 5 Pos 1M Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||||
| Geometry | Straight | |||||
| Termination | Surface Mount | Solder | Solder | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts |