FFC/FPC CONN-SFW5R-4STGE1LF
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 609-SFW5R-4STGE1LFTR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 100 volts |