Amphenol Corporation 1.00mm pitch Flex Connectors SFW4S-2STME1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, with Mount Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STME1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, with Mount Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STME1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW4S-2STME1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW4S-2STME1LF
1.00mm pitch Flex Connectors SFW4S-2STME1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, with Mount Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STME1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, with Mount Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STME1LF.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - SFW4S-2STME1LF - 794166-SFW4S-2STME1LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - SFW4S-2STME1LF
794166-SFW4S-2STME1LF
FFC, FPC (FlatFlexible) Connectors - SFW4S-2STME1LF 794166-SFW4S-2STME1LF
Manufacturer: Amphenol FCI Win Source Part Number: 794166-SFW4S-2STME1L F Series: SFW Packaging: Reel package Number of Positions: 4 Pitch: 0.039" (1.00mm) Operating Temperature Range: -55°C ~ 105°C Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Thermoplastic, Glass Filled Actuator Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Brown Mounting: SMD Mating Cycles: 20 Family Name: SFW Categories: Connectors, Interconnects Actuator Color: Black Alternative Parts (Cross-Reference): ZF1-04-03-T-WT-TR; ZF1-04-03-TM-WT ; ZF1-04-03-T-WT; ZF1-04-03-TM-WT-TR; Introduction Date: May 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 794166-SFW4S-2STME1LF
Series: SFW
Packaging: Reel package
Number of Positions: 4
Pitch: 0.039" (1.00mm)
Operating Temperature Range: -55°C ~ 105°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Thermoplastic, Glass Filled
Actuator Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Mounting: SMD
Mating Cycles: 20
Family Name: SFW
Categories: Connectors, Interconnects
Actuator Color: Black
Alternative Parts (Cross-Reference): ZF1-04-03-T-WT-TR; ZF1-04-03-TM-WT ; ZF1-04-03-T-WT; ZF1-04-03-TM-WT-TR;
Introduction Date: May 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFW4S-2STME1LF
SMD Electronic Connector 350-SFW4S-2STME1LF
Card Edge Connector, 4 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: SFW4S-2STME1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4S-2STME1LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 4 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: SFW4S-2STME1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4S-2STME1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1133-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1133-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1133-2-ND
"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1133-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1133-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1133-1-ND
"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1133-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1133-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1133-6-ND
"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 06M0312 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
06M0312
Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 06M0312
FFC/FPC CONNECTOR, 4 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

FFC/FPC CONNECTOR, 4 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
1Mm Straight Fpc/ffc Dow Rohs Compliant Amphenol Communications Solutions - 55AC3475 - Newark, An Avnet Company
Chicago, IL, United States
1Mm Straight Fpc/ffc Dow Rohs Compliant Amphenol Communications Solutions
55AC3475
1Mm Straight Fpc/ffc Dow Rohs Compliant Amphenol Communications Solutions 55AC3475
1MM STRAIGHT FPC/FFC DOW ROHS COMPLIANT: YES

1MM STRAIGHT FPC/FFC DOW ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 29AK7278 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
29AK7278
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 29AK7278
CONN, FFC/FPC, RCPT, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW4S-2STME1LF 794166-SFW4S-2STME1LF 350-SFW4S-2STME1LF 609-1133-2-ND 06M0312 55AC3475 29AK7278
Product Name 1.00mm pitch Flex Connectors FFC, FPC (FlatFlexible) Connectors - SFW4S-2STME1LF SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 1Mm Straight Fpc/ffc Dow Rohs Compliant Amphenol Communications Solutions Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight Straight
Termination Surface Mount Solder Surface Mount
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data