Amphenol Corporation 1.00mm pitch Flex Connectors SFW4S-2STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW4S-2STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW4S-2STE1LF
1.00mm pitch Flex Connectors SFW4S-2STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 4 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4S-2STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1132-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1132-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1132-2-ND
"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1132-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1132-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1132-6-ND
"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1132-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1132-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1132-1-ND
"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-SFW4S-2STE1LF
1A 100V Electronic Connector 350-SFW4S-2STE1LF
4 Pos 1 Row Receptacle Header, 1A, 100V, 1mm Pitch, SMT Product overview: SFW4S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4S-2STE1LF can be used for catalog matching and distributor lookup.

4 Pos 1 Row Receptacle Header, 1A, 100V, 1mm Pitch, SMT Product overview: SFW4S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 06M0311 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
06M0311
Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 06M0311
FFC/FPC CONNECTOR, 4 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

FFC/FPC CONNECTOR, 4 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 29AK7277 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
29AK7277
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 29AK7277
CONN, FFC/FPC, RCPT, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 26AK3538 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
26AK3538
Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 26AK3538
CONN, FFC/FPC, RCPT, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW4S-2STE1LF 609-1132-2-ND 350-SFW4S-2STE1LF 06M0311 29AK7277
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies 1A 100V Electronic Connector Ffc/fpc Connector, 4 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Conn, Ffc/fpc, Rcpt, 4Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount SMD/SMT Surface Mount
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data