1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-4STE1LF.
4 Pos 1 Row RA Receptacle Connector, 1A, 100V, 1mm Pitch, SMT Product overview: SFW4R-4STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4R-4STE1LF can be used for catalog matching and distributor lookup.
SFW4R-4STE1LF-FFC/FP
"4 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"4 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"4 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN FFC FPC TOP 4POS 1.00MM R/A
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW4R-4STE1LF | 350-SFW4R-4STE1LF | Amphenol FCI Asia SFW4R-4STE1LF | 609-1886-2-ND | SFW4R-4STE1LF | 29AH2925 |
| Product Name | 1.00mm pitch Flex Connectors | 1A 100V Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | FPC / FFC | ||||
| Geometry | Right Angle | |||||
| Termination | Surface Mount | Solder | Solder | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts |