Amphenol Corporation 1.00mm pitch Flex Connectors SFW4R-3STAE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-3STAE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-3STAE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW4R-3STAE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW4R-3STAE1LF
1.00mm pitch Flex Connectors SFW4R-3STAE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-3STAE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-3STAE1LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-SFW4R-3STAE1LF
SMD 1A 100V Electronic Connector 350-SFW4R-3STAE1LF
4 Pos 1mm RA FFC/FPC Connector, Solder, SMD, 1A, 100V Product overview: SFW4R-3STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4R-3STAE1LF can be used for catalog matching and distributor lookup.

4 Pos 1mm RA FFC/FPC Connector, Solder, SMD, 1A, 100V Product overview: SFW4R-3STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4R-3STAE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6138-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6138-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6138-2-ND
"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6138-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6138-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6138-1-ND
"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6138-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6138-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6138-6-ND
"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Sfw4R-3Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions - 94M9223 - Newark, An Avnet Company
Chicago, IL, United States
Sfw4R-3Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions
94M9223
Sfw4R-3Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions 94M9223
SFW4R-3STAE1LF-SFWR / Tap/Rl RoHS Compliant: Yes

SFW4R-3STAE1LF-SFWR / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3825
Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3825
CONNECTOR, FFC/FPC, R/A, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, R/A, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFW4R-3STAE1LF 350-SFW4R-3STAE1LF 609-6138-2-ND 94M9223 27AJ3825
Product Name 1.00mm pitch Flex Connectors SMD 1A 100V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Sfw4R-3Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7693-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers