Amphenol Corporation Flat Flex Cables (FFC, FPC) - SFW4R-3STAE1LF SFW4R-3STAE1LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 894284-SFW4R-3STAE1L F Series: SFW-R Operating Temperature Range: -55°C ~ 105°C Features: 4 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: SFW4R Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: SFW4R-3STAE1LF-ND, 609-6138-6, 609-6138-1, 609-6138-2
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 894284-SFW4R-3STAE1L F Series: SFW-R Operating Temperature Range: -55°C ~ 105°C Features: 4 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: SFW4R Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: SFW4R-3STAE1LF-ND, 609-6138-6, 609-6138-1, 609-6138-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - SFW4R-3STAE1LF
894284-SFW4R-3STAE1LF
Flat Flex Cables (FFC, FPC) - SFW4R-3STAE1LF 894284-SFW4R-3STAE1LF
Manufacturer: AMPHENOL Win Source Part Number: 894284-SFW4R-3STAE1L F Series: SFW-R Operating Temperature Range: -55°C ~ 105°C Features: 4 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: SFW4R Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: SFW4R-3STAE1LF-ND, 609-6138-6, 609-6138-1, 609-6138-2

Manufacturer: AMPHENOL
Win Source Part Number: 894284-SFW4R-3STAE1LF
Series: SFW-R
Operating Temperature Range: -55°C ~ 105°C
Features: 4 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: SFW4R
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: SFW4R-3STAE1LF-ND, 609-6138-6, 609-6138-1, 609-6138-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 894284-SFW4R-3STAE1LF
Product Name Flat Flex Cables (FFC, FPC) - SFW4R-3STAE1LF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers