Amphenol Corporation 1.00mm pitch Flex Connectors SFW4R-2STAE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-2STAE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-2STAE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW4R-2STAE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW4R-2STAE1LF
1.00mm pitch Flex Connectors SFW4R-2STAE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-2STAE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-2STAE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6469-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6469-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6469-1-ND
"4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6469-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6469-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6469-6-ND
"4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6469-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6469-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6469-2-ND
"4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 988554-SFW4R-2STAE1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
988554-SFW4R-2STAE1LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 988554-SFW4R-2STAE1LF
Win Source Part Number: 988554-SFW4R-2STAE1L F Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: SFW-R Number of Positions: 4 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.106" (2.70mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyphenylene Sulfide (PPS), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Brown Standard Package: 2,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 105°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-6469-6,SFW4R-2ST AE1LF-ND,609-6469-1, 609-6469-2 Base Product Number: SFW4R

Win Source Part Number: 988554-SFW4R-2STAE1LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFW-R
Number of Positions: 4
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.106" (2.70mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyphenylene Sulfide (PPS), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Standard Package: 2,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-6469-6,SFW4R-2STAE1LF-ND,609-6469-1,609-6469-2
Base Product Number: SFW4R

Buy Now Datasheet
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-SFW4R-2STAE1LF
SMD 1A 100V Electronic Connector 350-SFW4R-2STAE1LF
FFC/FPC Connector, 4 Pos, 1mm, Solder, RA, SMD, 1A, 100V Product overview: SFW4R-2STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4R-2STAE1LF can be used for catalog matching and distributor lookup.

FFC/FPC Connector, 4 Pos, 1mm, Solder, RA, SMD, 1A, 100V Product overview: SFW4R-2STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW4R-2STAE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sfw4R-2Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions - 94M9222 - Newark, An Avnet Company
Chicago, IL, United States
Sfw4R-2Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions
94M9222
Sfw4R-2Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions 94M9222
SFW4R-2STAE1LF-SFWR / Tap/Rl RoHS Compliant: Yes

SFW4R-2STAE1LF-SFWR / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3824 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3824
Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3824
CONNECTOR, FFC/FPC, R/A, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, R/A, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW4R-2STAE1LF 609-6469-1-ND 988554-SFW4R-2STAE1LF 350-SFW4R-2STAE1LF 94M9222 27AJ3824
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD 1A 100V Electronic Connector Sfw4R-2Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Ffc/fpc, R/a, 4Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Solder Surface Mount
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 1017008-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 10 #
View Details
2 suppliers
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details