1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Halogen-Free and Lead Free., Amphenol is one of the leading manufacturers of FLEX 1.0 SFW-RContact us today for more details of FLEX 1.0 SFW-R,part number SFW4R1STE1HLF
"4 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"4 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN FFC FPC BOTTOM 4POS 1MM R/A
SFW4R-1STE1HLF-SFWR / 4000 ROHS COMPLIANT: YES
SFW4R-1STE1HLF-FFC/F
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SFW4R-1STE1HLF | 609-SFW4R-1STE1HLFCT-ND | 86W7260 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw4R-1Ste1Hlf-Sfwr / 4000 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |