Amphenol Corporation 1.00mm pitch Flex Connectors SFW4R-1STAE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-1STAE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-1STAE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW4R-1STAE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW4R-1STAE1LF
1.00mm pitch Flex Connectors SFW4R-1STAE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-1STAE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 4 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW4R-1STAE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5399-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5399-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5399-2-ND
"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5399-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5399-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5399-6-ND
"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5399-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5399-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5399-1-ND
"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connector, Ffc/fpc, 4Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 65AC3115 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
65AC3115
Connector, Ffc/fpc, 4Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 65AC3115
CONNECTOR, FFC/FPC, 4POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 4POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 4Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 50M8402 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
50M8402
Connector, Ffc/fpc, 4Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 50M8402
CONNECTOR, FFC/FPC, 4POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 4POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Sfw4R-1Stae1Lf-Sfwr Amphenol Communications Solutions - 93AJ4425 - Newark, An Avnet Company
Chicago, IL, United States
Sfw4R-1Stae1Lf-Sfwr Amphenol Communications Solutions
93AJ4425
Sfw4R-1Stae1Lf-Sfwr Amphenol Communications Solutions 93AJ4425
SFW4R-1STAE1LF-SFWR

SFW4R-1STAE1LF-SFWR

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - SFW4R-1STAE1LF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
SFW4R-1STAE1LF
FFC, FPC (Flat Flexible) Connector Assemblies SFW4R-1STAE1LF
CONN FPC BOTTOM 4POS 1.00MM R/A

CONN FPC BOTTOM 4POS 1.00MM R/A

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW4R-1STAE1LF 609-5399-2-ND 65AC3115 93AJ4425 SFW4R-1STAE1LF
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, 4Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions Sfw4R-1Stae1Lf-Sfwr Amphenol Communications Solutions FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Surface Mount Solder
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A99204-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers