1.00mm Flex Connector, 1.00mm Flex Connector, SFW-R series, 28 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW28R-3STAE1LF
"28 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
SFW28R-3STAE1LF-SFWR
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SFW28R-3STAE1LF | SFW28R-3STAE1LF-ND | 34X2803 |
| Product Name | 1.00mm Flex Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw28R-3Stae1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 100 volts |