1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 28 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW28R-2STE1LF.
"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN FFC FPC TOP 28POS 1MM R/A
28 Pos 1mm RA SMD FFC/FPC Connector, 1A, 100V Product overview: SFW28R-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW28R-2STE1LF can be used for catalog matching and distributor lookup.
SFW28R-2STE1LF-SFWR / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW28R-2STE1LF | 609-SFW28R-2STE1LFCT-ND | 350-SFW28R-2STE1LF | 06M0303 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD 1A 100V Electronic Connector | Sfw28R-2Ste1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts |