1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 26 Position, Top Entry Surface Mount, ZIF, with Mount Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW26S-2STME1LF.
"26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
SFW26S-2STME1LF-SFWS
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SFW26S-2STME1LF | 609-1165-2-ND | 06M0300 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw26S-2Stme1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Straight | ||
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |