Amphenol Communications Solutions 1.00mm Flex Connector SFW25R-3STAE1LF

Description
1.00mm Flex Connector, 1.00mm Flex Connector, SFW-R series, 25 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW25R-3STAE1LF
Request a Quote Datasheet
Description
1.00mm Flex Connector, 1.00mm Flex Connector, SFW-R series, 25 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW25R-3STAE1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm Flex Connector - SFW25R-3STAE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm Flex Connector
SFW25R-3STAE1LF
1.00mm Flex Connector SFW25R-3STAE1LF
1.00mm Flex Connector, 1.00mm Flex Connector, SFW-R series, 25 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW25R-3STAE1LF

1.00mm Flex Connector, 1.00mm Flex Connector, SFW-R series, 25 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Selective Gold plated Terminals with Tin-plate Solder-tail., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW25R-3STAE1LF

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFW25R-3STAE1LF
SMD Electronic Connector 350-SFW25R-3STAE1LF
Conn FFC/FPC Connector SKT 25 POS 1mm Solder RA SMD T/R Product overview: SFW25R-3STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW25R-3STAE1LF can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 25 POS 1mm Solder RA SMD T/R Product overview: SFW25R-3STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW25R-3STAE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - SFW25R-3STAE1LF-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
SFW25R-3STAE1LF-ND
FFC, FPC (Flat Flexible) Connector Assemblies SFW25R-3STAE1LF-ND
"25 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"25 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1142670-SFW25R-3STAE1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1142670-SFW25R-3STAE1LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1142670-SFW25R-3STAE1LF
Win Source Part Number: 1142670-SFW25R-3STAE 1LF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: SFW-R Number of Positions: 25 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.106" (2.70mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.33mm Locking Feature: Slide Lock Cable End Type: Notched Housing Material: Polyphenylene Sulfide (PPS), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 2,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 105°C Actuator Color: Brown Alternative Parts (Cross-Reference): SFW25R3STAE1LF; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Base Product Number: SFW25R

Win Source Part Number: 1142670-SFW25R-3STAE1LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFW-R
Number of Positions: 25
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.106" (2.70mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.33mm
Locking Feature: Slide Lock
Cable End Type: Notched
Housing Material: Polyphenylene Sulfide (PPS), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 2,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Actuator Color: Brown
Alternative Parts (Cross-Reference): SFW25R3STAE1LF;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Base Product Number: SFW25R

Buy Now Datasheet
Sfw25R-3Stae1Lf-Sfwr / Tap/rl Amphenol Communications Solutions - 24AC9776 - Newark, An Avnet Company
Chicago, IL, United States
Sfw25R-3Stae1Lf-Sfwr / Tap/rl Amphenol Communications Solutions
24AC9776
Sfw25R-3Stae1Lf-Sfwr / Tap/rl Amphenol Communications Solutions 24AC9776
SFW25R-3STAE1LF-SFWR / Tap/Rl

SFW25R-3STAE1LF-SFWR / Tap/Rl

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFW25R-3STAE1LF 350-SFW25R-3STAE1LF SFW25R-3STAE1LF-ND 1142670-SFW25R-3STAE1LF 24AC9776
Product Name 1.00mm Flex Connector SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Sfw25R-3Stae1Lf-Sfwr / Tap/rl Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Termination Solder Solder
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data