Amphenol Corporation 1.00mm pitch Flex Connectors SFW24S-2STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 24 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW24S-2STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 24 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW24S-2STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW24S-2STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW24S-2STE1LF
1.00mm pitch Flex Connectors SFW24S-2STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 24 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW24S-2STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 24 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW24S-2STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1162-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1162-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1162-2-ND
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-SFW24S-2STE1LF
SMD 1A 100V Electronic Connector 350-SFW24S-2STE1LF
24 Pos 1mm FFC/FPC Connector, Straight, SMD, Solder, 1A, 100V Product overview: SFW24S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW24S-2STE1LF can be used for catalog matching and distributor lookup.

24 Pos 1mm FFC/FPC Connector, Straight, SMD, Solder, 1A, 100V Product overview: SFW24S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW24S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - SFW24S-2STE1LF - 124679-SFW24S-2STE1LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - SFW24S-2STE1LF
124679-SFW24S-2STE1LF
FFC, FPC (FlatFlexible) Connectors - SFW24S-2STE1LF 124679-SFW24S-2STE1LF
Manufacturer: Amphenol FCI Win Source Part Number: 124679-SFW24S-2STE1L F Packaging: Reel - TR Number of Positions: 24 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Thermoplastic, Glass Filled Actuator Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Brown Mounting: SMD (SMT) Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 124679-SFW24S-2STE1LF
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Thermoplastic, Glass Filled
Actuator Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Mounting: SMD (SMT)
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sfw24S-2Ste1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions - 62K5625 - Newark, An Avnet Company
Chicago, IL, United States
Sfw24S-2Ste1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions
62K5625
Sfw24S-2Ste1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions 62K5625
SFW24S-2STE1LF-SFWS / Reel RoHS Compliant: Yes

SFW24S-2STE1LF-SFWS / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW24S-2STE1LF 609-1162-2-ND 350-SFW24S-2STE1LF 124679-SFW24S-2STE1LF 62K5625
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD 1A 100V Electronic Connector FFC, FPC (FlatFlexible) Connectors - SFW24S-2STE1LF Sfw24S-2Ste1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount Solder Solder
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data