1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 22 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW22S-2STE1LF.
FFC/FPC Connector, 22 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: SFW22S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW22S-2STE1LF can be used for catalog matching and distributor lookup.
CONN FFC FPC VERT 22POS 1MM SMD
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
SFW22S-2STE1LF-SFWS / Reel RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 22POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW22S-2STE1LF | 350-SFW22S-2STE1LF | 609-SFW22S-2STE1LFDKR-ND | 62K5621 | 27AJ3821 |
| Product Name | 1.00mm pitch Flex Connectors | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw22S-2Ste1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions | Connector, Ffc/fpc, 22Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |||
| Geometry | Straight | ||||
| Termination | Surface Mount | Surface Mount | |||
| Voltage Rating | 100 volts | 100 volts |