1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 22 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW22R-1STE1LF.
"22 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"22 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"22 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONNECTOR, FFC/FPC, 22POS, 1 ROW, 1MM ROHS COMPLIANT: YES
CONNECTOR, FFC/FPC, 22POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW22R-1STE1LF | 609-1916-6-ND | 69AH2309 | 27AJ3820 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 22Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions | Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |