Amphenol Corporation SMD Electronic Connector SFW20S-2STE9LF

Description
20 Pos 1mm FFC/FPC Connector, ZIF, Straight, SMD, Receptacle Product overview: SFW20S-2STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW20S-2STE9LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos 1mm FFC/FPC Connector, ZIF, Straight, SMD, Receptacle Product overview: SFW20S-2STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW20S-2STE9LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
350-SFW20S-2STE9LF
SMD Electronic Connector 350-SFW20S-2STE9LF
20 Pos 1mm FFC/FPC Connector, ZIF, Straight, SMD, Receptacle Product overview: SFW20S-2STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW20S-2STE9LF can be used for catalog matching and distributor lookup.

20 Pos 1mm FFC/FPC Connector, ZIF, Straight, SMD, Receptacle Product overview: SFW20S-2STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW20S-2STE9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW20S-2STE9LFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW20S-2STE9LFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW20S-2STE9LFTR-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW20S-2STE9LFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW20S-2STE9LFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW20S-2STE9LFCT-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Ffc/fpc Connector, 20 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 82R6796 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 20 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
82R6796
Ffc/fpc Connector, 20 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 82R6796
FFC/FPC CONNECTOR, 20 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, 20 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site
Sfw20S-2Ste9Lf-Ffc/fpc Conn / Amphenol Fci Amphenol Communications Solutions - 38AJ9124 - Newark, An Avnet Company
Chicago, IL, United States
Sfw20S-2Ste9Lf-Ffc/fpc Conn / Amphenol Fci Amphenol Communications Solutions
38AJ9124
Sfw20S-2Ste9Lf-Ffc/fpc Conn / Amphenol Fci Amphenol Communications Solutions 38AJ9124
SFW20S-2STE9LF-FFC/F PC CONN / AMPHENOL FCI

SFW20S-2STE9LF-FFC/FPC CONN / AMPHENOL FCI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 350-SFW20S-2STE9LF 609-SFW20S-2STE9LFTR-ND 82R6796 38AJ9124
Product Name SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 20 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Sfw20S-2Ste9Lf-Ffc/fpc Conn / Amphenol Fci Amphenol Communications Solutions
Termination Solder Surface Mount
Voltage Rating 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-018-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details