Amphenol Corporation 1.00mm pitch Flex Connectors SFW20S-2STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 20 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW20S-2STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 20 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW20S-2STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW20S-2STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW20S-2STE1LF
1.00mm pitch Flex Connectors SFW20S-2STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 20 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW20S-2STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 20 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW20S-2STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1156-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1156-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1156-6-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1156-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1156-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1156-2-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1156-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1156-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1156-1-ND
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Ffc/fpc Connector, 20 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions - 62K5616 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 20 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions
62K5616
Ffc/fpc Connector, 20 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions 62K5616
FFC/FPC CONNECTOR, 20 POSITION, 2 ROW; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.33mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, 20 POSITION, 2 ROW; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.33mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 20Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 69AH2308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 20Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions
69AH2308
Connector, Ffc/fpc, 20Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions 69AH2308
CONNECTOR, FFC/FPC, 20POS, 1 ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 20POS, 1 ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 20Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 93AH0371 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 20Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions
93AH0371
Connector, Ffc/fpc, 20Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions 93AH0371
CONNECTOR, FFC/FPC, 20POS, 1 ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 20POS, 1 ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sfw20S-2Ste1Lf-Ffc/fpc Conn Rohs Compliant Amphenol - 79AH6448 - Newark, An Avnet Company
Chicago, IL, United States
Sfw20S-2Ste1Lf-Ffc/fpc Conn Rohs Compliant Amphenol
79AH6448
Sfw20S-2Ste1Lf-Ffc/fpc Conn Rohs Compliant Amphenol 79AH6448
SFW20S-2STE1LF-FFC/F PC CONN ROHS COMPLIANT: YES

SFW20S-2STE1LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFW20S-2STE1LF 609-1156-6-ND 62K5616 69AH2308
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 20 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions Connector, Ffc/fpc, 20Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount Surface Mount
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Eurocard Connectors - 5148059-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details