1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 20 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock, Plastic Reel., Amphenol is one of the leading manufacturers of FLEX 1.0 SFW-RContact us today for more details of FLEX 1.0 SFW-R,part number SFW20R4STE5LF
"20 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
SFW20R-4STE5LF-SFWR / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SFW20R-4STE5LF | SFW20R-4STE5LF-ND | 87T3651 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw20R-4Ste5Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |