1.00mm Flex Connector, 1.00mm Flex Connector, SFW Straight series, 18 Position, Top Entry Surface Mount, ZIF, Gold plating., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW18S-2STAE1LF
"18 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
SFW18S-2STAE1LF-SFWS
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SFW18S-2STAE1LF | SFW18S-2STAE1LF-ND | 24AC9748 |
| Product Name | 1.00mm Flex Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw18S-2Stae1Lf-Sfws / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Straight | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 100 volts |