Amphenol Corporation Cable Assemblies SFW16S-2STE1LF

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
SFW16S-2STE1LF
Cable Assemblies SFW16S-2STE1LF
Cable Assembly

Cable Assembly

Buy Now
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - SFW16S-2STE1LF
849549-SFW16S-2STE1LF
Flat Flex Cables (FFC, FPC) - SFW16S-2STE1LF 849549-SFW16S-2STE1LF
Manufacturer: AMPHENOL Win Source Part Number: 849549-SFW16S-2STE1L F Series: SFW Features: Position Connector Package: Reel - TR Family Name: SFW16S Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-1150-6, 609-1150-2, 609-1150-1, SFW16S2STE1LF

Manufacturer: AMPHENOL
Win Source Part Number: 849549-SFW16S-2STE1LF
Series: SFW
Features: Position Connector
Package: Reel - TR
Family Name: SFW16S
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-1150-6, 609-1150-2, 609-1150-1, SFW16S2STE1LF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFW16S-2STE1LF 849549-SFW16S-2STE1LF
Product Name Cable Assemblies Flat Flex Cables (FFC, FPC) - SFW16S-2STE1LF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details