1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 16 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW16S-2STAE1LF.
"16 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"16 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"16 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
16 Pos 2mm FFC/FPC Connector, SMT, Gold, 1A Product overview: SFW16S-2STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW16S-2STAE1LF can be used for catalog matching and distributor lookup.
SFW16S-2STAE1LF-SFWS
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW16S-2STAE1LF | 609-SFW16S-2STAE1LFTR-ND | 350-SFW16S-2STAE1LF | 94M9128 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | 1A Electronic Connector | Sfw16S-2Stae1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Straight | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts |