Amphenol Corporation 1.00mm pitch Flex Connectors SFW16R-3STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 16 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW16R-3STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 16 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW16R-3STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW16R-3STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW16R-3STE1LF
1.00mm pitch Flex Connectors SFW16R-3STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 16 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW16R-3STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 16 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW16R-3STE1LF.

Supplier's Site Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-SFW16R-3STE1LF
1A 100V Electronic Connector 350-SFW16R-3STE1LF
16 Pos 1mm RA FFC Connector, Solder, 1A, 100V, SM Product overview: SFW16R-3STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW16R-3STE1LF can be used for catalog matching and distributor lookup.

16 Pos 1mm RA FFC Connector, Solder, 1A, 100V, SM Product overview: SFW16R-3STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW16R-3STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 966718-SFW16R-3STE1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
966718-SFW16R-3STE1LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 966718-SFW16R-3STE1LF
Win Source Part Number: 966718-SFW16R-3STE1L F Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: SFW-R Number of Positions: 16 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.106" (2.70mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyphenylene Sulfide (PPS), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 2,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 105°C Actuator Color: Black Alternative Parts (Cross-Reference): SFW16R-2STE1LF; SFW16R-2STE9LF; SFW16R-1STE1LF; 52808-1670; 68611814122; 52808-1870SFW16R-3ST E1LF.; SFW16R3STE1LF; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-1909-2,SFW16R3ST E1LF,609-1909-1,609- 1909-6 Base Product Number: SFW16R

Win Source Part Number: 966718-SFW16R-3STE1LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFW-R
Number of Positions: 16
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Kinked Pin
Contact Finish: Tin
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.106" (2.70mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyphenylene Sulfide (PPS), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 2,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Actuator Color: Black
Alternative Parts (Cross-Reference): SFW16R-2STE1LF; SFW16R-2STE9LF; SFW16R-1STE1LF; 52808-1670; 68611814122; 52808-1870SFW16R-3STE1LF.; SFW16R3STE1LF;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-1909-2,SFW16R3STE1LF,609-1909-1,609-1909-6
Base Product Number: SFW16R

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1909-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1909-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1909-2-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1909-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1909-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1909-6-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1909-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1909-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1909-1-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 65AC3107 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
65AC3107
Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 65AC3107
CONNECTOR, FFC/FPC, 16POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 16POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 06M0282 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
06M0282
Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 06M0282
CONNECTOR, FFC/FPC, 16POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 16POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SFW16R-3STE1LF 350-SFW16R-3STE1LF 966718-SFW16R-3STE1LF 609-1909-2-ND 65AC3107
Product Name 1.00mm pitch Flex Connectors 1A 100V Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Kinked Pin Surface Mount
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data