1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 15 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW15R-1STE1LF.
Card Edge Connector, 15 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: SFW15R-1STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW15R-1STE1LF can be used for catalog matching and distributor lookup.
"15 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"15 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"15 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Win Source Part Number: 990643-SFW15R-1STE1L
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFW-R
Number of Positions: 15
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.106" (2.70mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polyphenylene Sulfide (PPS), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Standard Package: 2,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-1905-6,609-1905-
Base Product Number: SFW15R
CONN FFC BOTTOM 15POS 1.00MM R/A
CONN, FFC/FPC, RCPT, 15POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:15Contacts;
CONN, FFC/FPC, RCPT, 15POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW15R-1STE1LF | 350-SFW15R-1STE1LF | SFW15R-1STE1LF | 609-1905-2-ND | 990643-SFW15R-1STE1LF | SFW15R-1STE1LF | 59AC8810 | 29AK7264 |
| Product Name | 1.00mm pitch Flex Connectors | SMD Electronic Connector | Connectors Unreviewed | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, Rcpt, 15Pos, 1Mm, Smt; Pitch Spacing Amphenol Communications Solutions | Conn, Ffc/fpc, Rcpt, 15Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||||||
| Geometry | Right Angle | |||||||
| Termination | Surface Mount | Solder | Solder | Surface Mount | ||||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts |