1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 14 Position, Top Entry Surface Mount, ZIF, with Mount Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW14S-2STME1LF.
"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN FFC FPC VERT 14POS 1MM SMD
"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
14 Pos 1mm FFC/FPC Conn, ST, SMD, 1A, 100V Product overview: SFW14S-2STME1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW14S-2STME1LF can be used for catalog matching and distributor lookup.
SFW14S-2STME1LF-SFWS
CONNECTOR, FFC/FPC, 14POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:14Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFW14S-2STME1LF | 609-SFW14S-2STME1LFTR-ND | 350-SFW14S-2STME1LF | 62K5604 | 27AJ3817 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD 1A 100V Electronic Connector | Sfw14S-2Stme1Lf-Sfws / Reel Rohs Compliant Amphenol Communications Solutions | Connector, Ffc/fpc, 14Pos, 2Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |||
| Geometry | Straight | ||||
| Termination | Surface Mount | Solder | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts |