Amphenol Corporation 1.00mm pitch Flex Connectors SFW14S-2STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 14 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW14S-2STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 14 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW14S-2STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW14S-2STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW14S-2STE1LF
1.00mm pitch Flex Connectors SFW14S-2STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 14 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW14S-2STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 14 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW14S-2STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1146-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1146-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1146-1-ND
"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1146-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1146-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1146-2-ND
"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1146-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1146-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1146-6-ND
"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-SFW14S-2STE1LF
1A 100V Electronic Connector 350-SFW14S-2STE1LF
14 Pos 1 Row 1mm Pitch FFC/FPC Header, 1A, 100V, SM Product overview: SFW14S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW14S-2STE1LF can be used for catalog matching and distributor lookup.

14 Pos 1 Row 1mm Pitch FFC/FPC Header, 1A, 100V, SM Product overview: SFW14S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW14S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - SFW14S-2STE1LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
SFW14S-2STE1LF
Connectors SFW14S-2STE1LF
FFC/FPC CONN

FFC/FPC CONN

Buy Now
Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 65AC3105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
65AC3105
Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 65AC3105
CONNECTOR, FFC/FPC, 14POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 14POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 62K5603 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
62K5603
Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 62K5603
CONNECTOR, FFC/FPC, 14POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 14POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW14S-2STE1LF 609-1146-1-ND 350-SFW14S-2STE1LF SFW14S-2STE1LF 65AC3105
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies 1A 100V Electronic Connector Connectors Connector, Ffc/fpc, 14Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount Solder Surface Mount
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data