1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 14 Position, Bottom side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, Selective Gold plated Terminals with Tin-plate Solder-tail, Plastic Reel., Amphenol is one of the leading manufacturers of FLEX 1.0 SFW-RContact us today for more details of FLEX 1.0 SFW-R,part number SFW14R1STAE5LF
"14 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | SFW14R-1STAE5LF | SFW14R-1STAE5LF-ND |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | PC Card Connector | FPC / FFC |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 100 volts |