Amphenol Corporation SMD 1A 100V Electronic Connector SFW12R-1STE9LF

Description
12 Pos 1mm FFC/FPC Connector, RA, Solder, SMD, 1A, 100V Product overview: SFW12R-1STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW12R-1STE9LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos 1mm FFC/FPC Connector, RA, Solder, SMD, 1A, 100V Product overview: SFW12R-1STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW12R-1STE9LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-SFW12R-1STE9LF
SMD 1A 100V Electronic Connector 350-SFW12R-1STE9LF
12 Pos 1mm FFC/FPC Connector, RA, Solder, SMD, 1A, 100V Product overview: SFW12R-1STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW12R-1STE9LF can be used for catalog matching and distributor lookup.

12 Pos 1mm FFC/FPC Connector, RA, Solder, SMD, 1A, 100V Product overview: SFW12R-1STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW12R-1STE9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW12R-1STE9LFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW12R-1STE9LFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW12R-1STE9LFCT-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW12R-1STE9LFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW12R-1STE9LFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW12R-1STE9LFTR-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Ffc/fpc Connector, 12 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 82R6782 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 12 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
82R6782
Ffc/fpc Connector, 12 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 82R6782
FFC/FPC CONNECTOR, 12 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; No. of Rows:1RoHS Compliant: Yes

FFC/FPC CONNECTOR, 12 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SFW-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; No. of Rows:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 350-SFW12R-1STE9LF 609-SFW12R-1STE9LFCT-ND 82R6782
Product Name SMD 1A 100V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 12 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
Termination Solder Surface Mount
Voltage Rating 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data