Amphenol Corporation 1.00mm Flex Connector SFW11S-2STE1LF

Description
1.00mm Flex Connector, 1.00mm Flex Connector, SFW Straight series, 11 Position, Top Entry Surface Mount, ZIF ., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW11S-2STE1LF
Request a Quote Datasheet
Description
1.00mm Flex Connector, 1.00mm Flex Connector, SFW Straight series, 11 Position, Top Entry Surface Mount, ZIF ., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW11S-2STE1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm Flex Connector - SFW11S-2STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm Flex Connector
SFW11S-2STE1LF
1.00mm Flex Connector SFW11S-2STE1LF
1.00mm Flex Connector, 1.00mm Flex Connector, SFW Straight series, 11 Position, Top Entry Surface Mount, ZIF ., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW11S-2STE1LF

1.00mm Flex Connector, 1.00mm Flex Connector, SFW Straight series, 11 Position, Top Entry Surface Mount, ZIF ., Amphenol is one of the leading manufacturers of Flex connectors. Contact us today for more details of 1.00mm Flex connector, part number SFW11S-2STE1LF

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1142-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1142-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1142-1-ND
"11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1142-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1142-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1142-6-ND
"11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1142-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1142-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1142-2-ND
"11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore
SMD 1A 100V Electronic Connector
350-SFW11S-2STE1LF
SMD 1A 100V Electronic Connector 350-SFW11S-2STE1LF
11 Pos FFC/FPC Conn, 1mm Pitch, Vert, SMD, 1A, 100V Product overview: SFW11S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW11S-2STE1LF can be used for catalog matching and distributor lookup.

11 Pos FFC/FPC Conn, 1mm Pitch, Vert, SMD, 1A, 100V Product overview: SFW11S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW11S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, 11 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions - 94M9093 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 11 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions
94M9093
Ffc/fpc Connector, 11 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions 94M9093
FFC/FPC CONNECTOR, 11 POSITION, 2 ROW; Pitch Spacing:1mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.33mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, 11 POSITION, 2 ROW; Pitch Spacing:1mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFW11S-2STE1LF 609-1142-1-ND 350-SFW11S-2STE1LF 94M9093
Product Name 1.00mm Flex Connector FFC, FPC (Flat Flexible) Connector Assemblies SMD 1A 100V Electronic Connector Ffc/fpc Connector, 11 Position, 2 Row; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Mounting Surface Mount
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data