"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN FFC FPC VERT 10POS 1MM SMD Product overview: SFW10S-2STE9LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-SFW10S-2STE9LF can be used for catalog matching and distributor lookup.
FFC/FPC CONNECTOR, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts;
SFW10S-2STE9LF-FFC/F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-SFW10S-2STE9LFTR-ND | 399-SFW10S-2STE9LF | 82R6781 | 38AJ9100 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | Sfw10S-2Ste9Lf-Ffc/fpc Conn / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount | |||
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps |