Amphenol Corporation 1.00mm pitch Flex Connectors SFW10S-2STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW10S-2STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW10S-2STE1LF
1.00mm pitch Flex Connectors SFW10S-2STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1140-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1140-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1140-6-ND
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1140-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1140-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1140-2-ND
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1140-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1140-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1140-1-ND
"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
SMD 1A 100V Electronic Connector
350-SFW10S-2STE1LF
SMD 1A 100V Electronic Connector 350-SFW10S-2STE1LF
FFC/FPC Connector, 10 Pos, 1mm Pitch, SMD, Straight, 1A, 100V Product overview: SFW10S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW10S-2STE1LF can be used for catalog matching and distributor lookup.

FFC/FPC Connector, 10 Pos, 1mm Pitch, SMD, Straight, 1A, 100V Product overview: SFW10S-2STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW10S-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 989067-SFW10S-2STE1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
989067-SFW10S-2STE1LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 989067-SFW10S-2STE1LF
Win Source Part Number: 989067-SFW10S-2STE1L F Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: SFW Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.209" (5.30mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.33mm Housing Material: Thermoplastic, Glass Filled Actuator Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Brown Standard Package: 1,000 Mounting: SMD (SMT) Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-1140-6,609-1140- 1,609-1140-2,SFW10S2 STE1LF Base Product Number: SFW10S

Win Source Part Number: 989067-SFW10S-2STE1LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFW
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.33mm
Housing Material: Thermoplastic, Glass Filled
Actuator Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Standard Package: 1,000
Mounting: SMD (SMT)
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-1140-6,609-1140-1,609-1140-2,SFW10S2STE1LF
Base Product Number: SFW10S

Buy Now Datasheet
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 62K5597 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
62K5597
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 62K5597
FFC/FPC CONNECTOR, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI SFW-S Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 69AH2307 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions
69AH2307
Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions 69AH2307
CONNECTOR, FFC/FPC, 10POS, 1 ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 10POS, 1 ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW10S-2STE1LF 609-1140-6-ND 350-SFW10S-2STE1LF 989067-SFW10S-2STE1LF 62K5597 69AH2307
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD 1A 100V Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Connector, Ffc/fpc, 10Pos, 1 Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount Solder Solder Surface Mount
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data