Amphenol Corporation 1.00mm pitch Flex Connectors SFW10S-2STAE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STAE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STAE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW10S-2STAE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW10S-2STAE1LF
1.00mm pitch Flex Connectors SFW10S-2STAE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STAE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW Straight series, 10 Position, Top Entry Surface Mount, ZIF, Gold plating, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10S-2STAE1LF.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - SFW10S-2STAE1LF - 807764-SFW10S-2STAE1LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - SFW10S-2STAE1LF
807764-SFW10S-2STAE1LF
FFC, FPC (FlatFlexible) Connectors - SFW10S-2STAE1LF 807764-SFW10S-2STAE1LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 807764-SFW10S-2STAE1 LF Packaging: Reel Number of Positions: 10 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.209" (5.30mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Thermoplastic, Glass Filled Actuator Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Brown Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 807764-SFW10S-2STAE1LF
Packaging: Reel
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Mounting Style: SMD
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.209" (5.30mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Thermoplastic, Glass Filled
Actuator Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Brown
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW10S-2STAE1LFDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW10S-2STAE1LFDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW10S-2STAE1LFDKR-ND
"10 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"10 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW10S-2STAE1LFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW10S-2STAE1LFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW10S-2STAE1LFTR-ND
"10 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"10 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFW10S-2STAE1LFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFW10S-2STAE1LFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFW10S-2STAE1LFCT-ND
"10 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"10 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-SFW10S-2STAE1LF
Electronic Connector 350-SFW10S-2STAE1LF
10 Pos FFC/FPC Connector, 1mm Pitch, SMT, Straight, Gold/Tin Product overview: SFW10S-2STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW10S-2STAE1LF can be used for catalog matching and distributor lookup.

10 Pos FFC/FPC Connector, 1mm Pitch, SMT, Straight, Gold/Tin Product overview: SFW10S-2STAE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW10S-2STAE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SFW10S-2STAE1LF 807764-SFW10S-2STAE1LF 609-SFW10S-2STAE1LFDKR-ND 350-SFW10S-2STAE1LF
Product Name 1.00mm pitch Flex Connectors FFC, FPC (FlatFlexible) Connectors - SFW10S-2STAE1LF FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector
Connector Type PC Card Connector FPC / FFC
Geometry Straight
Termination Surface Mount Solder Solder
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data