1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 10 Position, Top side Contact, Side Entry Surface Mount ZIF CIC Connector, Lead Free., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10R-6STE1LF.
"10 Position CIC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"10 Position CIC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN CIC TOP 10POS 1MM R/A
SFW10R-6STE1LF-SFWR / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SFW10R-6STE1LF | 609-SFW10R-6STE1LFTR-ND | 75K1429 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Sfw10R-6Ste1Lf-Sfwr / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |