Amphenol Corporation 1.00mm pitch Flex Connectors SFW10R-4STE1LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 10 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10R-4STE1LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 10 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10R-4STE1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SFW10R-4STE1LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SFW10R-4STE1LF
1.00mm pitch Flex Connectors SFW10R-4STE1LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 10 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10R-4STE1LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connector, SFW-R series, 10 Position, Top side Contact, Side Entry Surface Mount ZIF Connector, Lead Free, with Cable Lock., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SFW10R-4STE1LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1899-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1899-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1899-6-ND
"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1899-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1899-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1899-1-ND
"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1899-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1899-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1899-2-ND
"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-SFW10R-4STE1LF
1A 100V Electronic Connector 350-SFW10R-4STE1LF
10 Pos RA Receptacle, 1mm Pitch, 1A, 100V, SMT Product overview: SFW10R-4STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW10R-4STE1LF can be used for catalog matching and distributor lookup.

10 Pos RA Receptacle, 1mm Pitch, 1A, 100V, SMT Product overview: SFW10R-4STE1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW10R-4STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 62K5596 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
62K5596
Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 62K5596
FFC/FPC CONNECTOR, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, 10 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sfw10R-4Ste1Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions - 38AH2284 - Newark, An Avnet Company
Chicago, IL, United States
Sfw10R-4Ste1Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
38AH2284
Sfw10R-4Ste1Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions 38AH2284
SFW10R-4STE1LF-FFC/F PC CONN ROHS COMPLIANT: YES

SFW10R-4STE1LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, Rcpt, 10Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 29AK7258 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 10Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions
29AK7258
Conn, Ffc/fpc, Rcpt, 10Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions 29AK7258
CONN, FFC/FPC, RCPT, 10POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 10POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - SFW10R-4STE1LF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
SFW10R-4STE1LF
FFC, FPC (Flat Flexible) Connector Assemblies SFW10R-4STE1LF
CONN FFC FPC TOP 10POS 1MM R/A

CONN FFC FPC TOP 10POS 1MM R/A

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFW10R-4STE1LF 609-1899-6-ND 350-SFW10R-4STE1LF 62K5596 38AH2284 SFW10R-4STE1LF
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies 1A 100V Electronic Connector Ffc/fpc Connector, 10 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Sfw10R-4Ste1Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount Solder
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Turret Connectors - 36-11100-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details