Amphenol Corporation 0.50mm pitch Flex Connectors SFV8R-4STBE1HLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 8 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV8R-4STBE1HLF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 8 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV8R-4STBE1HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - SFV8R-4STBE1HLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
SFV8R-4STBE1HLF
0.50mm pitch Flex Connectors SFV8R-4STBE1HLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 8 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV8R-4STBE1HLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 8 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV8R-4STBE1HLF.

Supplier's Site Datasheet
SFV8R-4STBE1HLF-FFC/ FPC CONN

SFV8R-4STBE1HLF-FFC/FPC CONN

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5210-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5210-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5210-6-ND
"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5210-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5210-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5210-2-ND
"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5210-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5210-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5210-1-ND
"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFV8R-4STBE1HLF
SMD Electronic Connector 350-SFV8R-4STBE1HLF
Card Edge Connector, 8 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, HALOGEN AND LEAD FREE Product overview: SFV8R-4STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV8R-4STBE1HLF can be used for catalog matching and distributor lookup.

Card Edge Connector, 8 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, HALOGEN AND LEAD FREE Product overview: SFV8R-4STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV8R-4STBE1HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -FFC, FPC (Flat Flexible) -Connectors FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) -Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) -Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) -Connectors FFC, FPC (Flat Flexible) Connector Assemblies Series: SFV-R Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 8 Termination: Solder

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) -Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Series: SFV-R
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top
Number of Positions: 8
Termination: Solder

Buy Now Datasheet
CONN FPC TOP 8POS 0.50MM R/A - 44-SFV8R-4STBE1HLF - Utmel Electronic Limited
Hong Kong, China
CONN FPC TOP 8POS 0.50MM R/A
44-SFV8R-4STBE1HLF
CONN FPC TOP 8POS 0.50MM R/A 44-SFV8R-4STBE1HLF
CONN FPC TOP 8POS 0.50MM R/A

CONN FPC TOP 8POS 0.50MM R/A

Supplier's Site
Sfv8R-4Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions - 47T9112 - Newark, An Avnet Company
Chicago, IL, United States
Sfv8R-4Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions
47T9112
Sfv8R-4Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions 47T9112
SFV8R-4STBE1HLF-SFVR / Tap/Rl RoHS Compliant: Yes

SFV8R-4STBE1HLF-SFVR / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 28AH8718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
28AH8718
Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 28AH8718
CONNECTOR, FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFV8R-4STBE1HLF Amphenol FCI Asia SFV8R-4STBE1HLF 609-5210-6-ND 350-SFV8R-4STBE1HLF 44-SFV8R-4STBE1HLF 47T9112 28AH8718
Product Name 0.50mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Connectors, Interconnects -FFC, FPC (Flat Flexible) -Connectors FFC, FPC (Flat Flexible) Connector Assemblies CONN FPC TOP 8POS 0.50MM R/A Sfv8R-4Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle Horizontal
Termination Surface Mount Solder Solder Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data