"8 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
8 Pos RA SMT Header Connector, 0.5mm Pitch, 50V Product overview: SFV8R-2STE9HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV8R-2STE9HLF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333349-SFV8R-2STE9H
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 8
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.071" (1.80mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA), Nylon, Glass Filled, Halogen Free
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 500
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 609-4949-6,2266-SFV8
Base Product Number: SFV8R
RoHS Status: RoHS Compliant
AMPHENOL FCI SFV8R-2STE9HLF FFC / FPC Board Connector, Right Angle, FFC SFV Series, 8 Contacts, Receptacle, 0.5 mm, Solder, Top
SFV8R-2STE9HLF-SFVR / Tap/Rl RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC SFV Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-4949-2-ND | 350-SFV8R-2STE9HLF | 1333349-SFV8R-2STE9HLF | 44-SFV8R-2STE9HLF | 45T2738 | 27AJ3811 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 50V Electronic Connector | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | AMPHENOL FCI SFV8R-2STE9HLF FFC / FPC Board Connector, Right Angle, FFC SFV Series, 8 Contacts, Receptacle, 0.5 mm, Solder, Top | Sfv8R-2Ste9Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Ffc/fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount | |||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 0.5 amps | 0.5 amps | 0.5 amps | ||
| Contact Pitch | 0.5080 mm (0.0200 inch) |